LM358DG alternative parts: LM358DT
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 2 CIRCUIT 8SOIC | IC OPAMP GP 1.1MHZ 8SO |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 4 days ago) | - |
Factory Lead Time: | 11 Weeks | 20 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | - |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2005 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) |
Packing Method: | RAIL | TAPE AND REEL |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | LM358 | LM358 |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 16V | - |
Power Supplies: | +-1.5/+-15/3/30V | +-1.5/+-15/3/30V |
Number of Channels: | 2 | - |
Operating Supply Current: | 1.5mA | - |
Nominal Supply Current: | 1.2mA | - |
Output Current: | 40mA | - |
Slew Rate: | 0.6V/μs | 0.6V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 65 dB | 60 dB |
Current - Input Bias: | 45nA | 20nA |
Voltage - Supply, Single/Dual (±): | 3V~32V ±1.5V~16V | 3V~30V ±1.5V~15V |
Halogen Free: | Halogen Free | - |
Output Current per Channel: | 40mA | - |
Input Offset Voltage (Vos): | 7mV | - |
Unity Gain BW-Nom: | 1000 kHz | 1100 kHz |
Voltage Gain: | 100dB | - |
Average Bias Current-Max (IIB): | 0.5μA | - |
Power Supply Rejection Ratio (PSRR): | 65dB | - |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 2mV | 2mV |
Dual Supply Voltage: | 9V | - |
Height: | 1.5mm | - |
Length: | 5mm | 4.9mm |
Width: | 4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
JESD-30 Code: | - | R-PDSO-G8 |
Qualification Status: | - | Not Qualified |
Number of Circuits: | - | 2 |
Current - Supply: | - | 700μA |
Gain Bandwidth Product: | - | 1.1MHz |
Bias Current-Max (IIB) @25C: | - | 0.15μA |
Height Seated (Max): | - | 1.75mm |
LM358DG
(In Stock: 58699)
ON SemiconductorUnited States