LM35H/NOPB alternative parts: LM35CAH/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SENSOR ANALOG -55C-150C TO46-3 | SENSOR ANALOG -40C-110C TO46-3 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-206AB, TO-46-3 Metal Can | TO-206AB, TO-46-3 Metal Can |
Number of Pins: | 3 | 3 |
Test Conditions: | 25°C (150°C) | 25°C (-40°C ~ 110°C) |
Operating Temperature: | -55°C~150°C | -40°C~110°C |
Packaging: | Tape & Reel (TR) | Box |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | POSITIVE ppm/°C | POSITIVE ppm/°C |
Voltage - Supply: | 4V~30V | 4V~30V |
Base Part Number: | LM35 | LM35 |
Output Type: | Analog Voltage | Analog Voltage |
Interface: | Analog | Analog |
Termination Type: | SOLDER | SOLDER |
Quiescent Current: | 56μA | 56μA |
Resolution: | 10mV/°C | 10mV/°C |
Sensor Type: | Analog, Local | Analog, Local |
Accuracy - Highest (Lowest): | ±1°C (±1.5°C) | ±0.5°C (±1°C) |
Sensing Temperature - Local: | -55°C~150°C | -40°C~110°C |
Accuracy-Max: | 1 Cel | 0.5 Cel |
R0-Nom: | 0.4 Ω | 0.4 Ω |
Height: | 2.667mm | 2.667mm |
Length: | 4.699mm | 4.699mm |
Width: | 4.699mm | 4.699mm |
Thickness: | 2.362mm | 2.362mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Copper, Silver, Tin |
Output Voltage: | - | 6V |
Nominal Supply Current: | - | 56.2μA |
Output Current: | - | 10mA |
Linearity: | - | 0.15 Cel |
REACH SVHC: | - | No SVHC |

LM35H/NOPB
(In Stock: 354)
Texas InstrumentsUnited States