LM35H/NOPB alternative parts: LM35CH/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SENSOR ANALOG -55C-150C TO46-3
SENSOR ANALOG -40C-110C TO46-3
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
8 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-206AB, TO-46-3 Metal Can
TO-206AB, TO-46-3 Metal Can
Number of Pins:
3
3
Test Conditions:
25°C (150°C)
25°C
Operating Temperature:
-55°C~150°C
-40°C~110°C
Packaging:
Tape & Reel (TR)
Bulk
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
POSITIVE ppm/°C
POSITIVE ppm/°C
Voltage - Supply:
4V~30V
4V~30V
Base Part Number:
LM35
LM35
Output Type:
Analog Voltage
Analog Voltage
Interface:
Analog
Analog
Termination Type:
SOLDER
SOLDER
Quiescent Current:
56μA
56μA
Resolution:
10mV/°C
10mV/°C
Sensor Type:
Analog, Local
Analog, Local
Accuracy - Highest (Lowest):
±1°C (±1.5°C)
±1°C
Sensing Temperature - Local:
-55°C~150°C
-40°C~110°C
Accuracy-Max:
1 Cel
1 Cel
R0-Nom:
0.4 Ω
0.4 Ω
Height:
2.667mm
2.667mm
Length:
4.699mm
4.699mm
Width:
4.699mm
4.699mm
Thickness:
2.362mm
2.362mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Nominal Supply Current:
-
105μA
Output Current:
-
10mA
Linearity:
-
0.2 Cel
Max Supply Voltage (DC):
-
30V
Min Supply Voltage (DC):
-
4V
REACH SVHC:
-
No SVHC
LM35H/NOPB

LM35H/NOPB

(In Stock: 354)

Texas Instruments