LM3886TF alternative parts: LM380N/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP AB MONO 68W TO220-11
IC AMP CLASS AB MONO 2.5W 14DIP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-11 Isolated Tab, Formed Leads
14-DIP (0.300, 7.62mm)
Surface Mount:
NO
-
Number of Pins:
11
14
Weight:
8.164663g
4.535924g
Operating Temperature:
-20°C~85°C TA
0°C~70°C TA
Packaging:
Tube
Tube
Series:
Overture™
-
JESD-609 Code:
e0
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Power Dissipation:
125W
8.3W
Voltage - Supply:
20V~84V ±10V~42V
10V~22V
Terminal Position:
ZIG-ZAG
DUAL
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
LM3886
LM380
Pin Count:
3
14
Output Type:
1-Channel (Mono)
1-Channel (Mono)
Max Output Current:
11.5A
-
Number of Channels:
1
1
Power Dissipation:
125W
8.3W
Output Current:
11.5A
-
Quiescent Current:
85mA
25mA
Output Power:
68W
2.5W
Common Mode Rejection Ratio:
85 dB
-
Supply Type:
Dual, Single
Single
Input Offset Voltage (Vos):
10mV
-
Bandwidth:
3MHz
100 kHz
Gain Bandwidth Product:
8MHz
-
Voltage Gain:
115dB
33.98dB
Power Supply Rejection Ratio (PSRR):
120dB
38dB
Gain:
3 dB
34 dB
Max Dual Supply Voltage:
42V
-
Max Output Power:
68W
2.5W
Min Dual Supply Voltage:
10V
-
Input Bias Current:
1μA
100nA
Max Output Power x Channels @ Load:
68W x 1 @ 4 Ω
2.5W x 1 @ 8 Ω
Number of Amplifiers:
1
-
Load Impedance:
8Ohm
8Ohm
Features:
Mute, Short-Circuit and Thermal Protection
Short-Circuit and Thermal Protection
Height:
4.62mm
5.33mm
Length:
20.015mm
19.177mm
Width:
19.583mm
6.35mm
Thickness:
4.496mm
3.429mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Contact Plating:
-
Tin
Mount:
-
Through Hole
Pbfree Code:
-
yes
Number of Terminations:
-
14
Terminal Pitch:
-
2.54mm
Operating Supply Voltage:
-
18V
Supply Voltage-Max (Vsup):
-
22V
Harmonic Distortion:
-
3%
LM3886TF

LM3886TF

Texas Instruments