LM3886TF alternative parts: LM386N-1/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AMP AB MONO 68W TO220-11 | IC AMP CLASS AB MONO 325MW 8DIP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-11 Isolated Tab, Formed Leads | 8-DIP (0.300, 7.62mm) |
Surface Mount: | NO | NO |
Number of Pins: | 11 | 8 |
Weight: | 8.164663g | 9.071847g |
Operating Temperature: | -20°C~85°C TA | 0°C~70°C TA |
Packaging: | Tube | Tube |
Series: | Overture™ | - |
JESD-609 Code: | e0 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class AB |
Terminal Finish: | Tin/Lead (Sn/Pb) | Matte Tin (Sn) |
Max Power Dissipation: | 125W | 1.25W |
Voltage - Supply: | 20V~84V ±10V~42V | 4V~12V |
Terminal Position: | ZIG-ZAG | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | LM3886 | LM386 |
Pin Count: | 3 | 8 |
Output Type: | 1-Channel (Mono) | 1-Channel (Mono) |
Max Output Current: | 11.5A | - |
Number of Channels: | 1 | 1 |
Power Dissipation: | 125W | 1.25W |
Output Current: | 11.5A | - |
Quiescent Current: | 85mA | 8mA |
Output Power: | 68W | 325mW |
Common Mode Rejection Ratio: | 85 dB | - |
Supply Type: | Dual, Single | Single |
Input Offset Voltage (Vos): | 10mV | - |
Bandwidth: | 3MHz | 300 kHz |
Gain Bandwidth Product: | 8MHz | - |
Voltage Gain: | 115dB | 46dB |
Power Supply Rejection Ratio (PSRR): | 120dB | 50dB |
Gain: | 3 dB | 20 dB |
Max Dual Supply Voltage: | 42V | - |
Max Output Power: | 68W | 325mW |
Min Dual Supply Voltage: | 10V | - |
Input Bias Current: | 1μA | 250nA |
Max Output Power x Channels @ Load: | 68W x 1 @ 4 Ω | 325mW x 1 @ 8 Ω |
Number of Amplifiers: | 1 | - |
Load Impedance: | 8Ohm | 8Ohm |
Features: | Mute, Short-Circuit and Thermal Protection | - |
Height: | 4.62mm | 5.08mm |
Length: | 20.015mm | 9.81mm |
Width: | 19.583mm | 6.35mm |
Thickness: | 4.496mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Pbfree Code: | - | yes |
Number of Terminations: | - | 8 |
Terminal Pitch: | - | 2.54mm |
Supply Voltage-Min (Vsup): | - | 4V |
Nominal Supply Current: | - | 4mA |
Harmonic Distortion: | - | 10% |

LM3886TF
Texas InstrumentsUnited States