LM3886TF alternative parts: LM386N-3/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP AB MONO 68W TO220-11
IC AMP CLASS AB MONO 700MW 8DIP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-11 Isolated Tab, Formed Leads
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
11
8
Weight:
8.164663g
4.535924g
Operating Temperature:
-20°C~85°C TA
0°C~70°C TA
Packaging:
Tube
Tube
Series:
Overture™
-
JESD-609 Code:
e0
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin/Lead (Sn/Pb)
Matte Tin (Sn)
Max Power Dissipation:
125W
1.25W
Voltage - Supply:
20V~84V ±10V~42V
4V~12V
Terminal Position:
ZIG-ZAG
DUAL
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
LM3886
LM386
Pin Count:
3
8
Output Type:
1-Channel (Mono)
1-Channel (Mono)
Max Output Current:
11.5A
-
Number of Channels:
1
1
Power Dissipation:
125W
1.25W
Output Current:
11.5A
-
Quiescent Current:
85mA
4mA
Output Power:
68W
700mW
Common Mode Rejection Ratio:
85 dB
-
Supply Type:
Dual, Single
Single
Input Offset Voltage (Vos):
10mV
-
Bandwidth:
3MHz
300 kHz
Gain Bandwidth Product:
8MHz
-
Voltage Gain:
115dB
46dB
Power Supply Rejection Ratio (PSRR):
120dB
50dB
Gain:
3 dB
20 dB
Max Dual Supply Voltage:
42V
-
Max Output Power:
68W
700mW
Min Dual Supply Voltage:
10V
-
Input Bias Current:
1μA
250nA
Max Output Power x Channels @ Load:
68W x 1 @ 4 Ω
700mW x 1 @ 8 Ω
Number of Amplifiers:
1
-
Load Impedance:
8Ohm
-
Features:
Mute, Short-Circuit and Thermal Protection
-
Height:
4.62mm
5.08mm
Length:
20.015mm
9.81mm
Width:
19.583mm
6.35mm
Thickness:
4.496mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Pbfree Code:
-
yes
Number of Terminations:
-
8
Terminal Pitch:
-
2.54mm
Supply Voltage-Min (Vsup):
-
4V
Nominal Supply Current:
-
4mA
Harmonic Distortion:
-
10%
LM3886TF

LM3886TF

Texas Instruments