LM3886TF alternative parts: LM3876T/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AMP AB MONO 68W TO220-11 | IC AMP CLSS AB MONO 56W TO220-11 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-11 Isolated Tab, Formed Leads | TO-220-11 (Formed Leads) |
Surface Mount: | NO | NO |
Number of Pins: | 11 | 11 |
Weight: | 8.164663g | 9.071847g |
Operating Temperature: | -20°C~85°C TA | -20°C~85°C TA |
Packaging: | Tube | Tube |
Series: | Overture™ | Overture™ |
JESD-609 Code: | e0 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class AB |
Terminal Finish: | Tin/Lead (Sn/Pb) | Matte Tin (Sn) |
Max Power Dissipation: | 125W | 125W |
Voltage - Supply: | 20V~84V ±10V~42V | 20V~84V ±10V~42V |
Terminal Position: | ZIG-ZAG | ZIG-ZAG |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | LM3886 | LM3876 |
Pin Count: | 3 | - |
Output Type: | 1-Channel (Mono) | 1-Channel (Mono) |
Max Output Current: | 11.5A | - |
Number of Channels: | 1 | 1 |
Power Dissipation: | 125W | 125W |
Output Current: | 11.5A | - |
Quiescent Current: | 85mA | 30mA |
Output Power: | 68W | 56W |
Common Mode Rejection Ratio: | 85 dB | 80 dB |
Supply Type: | Dual, Single | Dual, Single |
Input Offset Voltage (Vos): | 10mV | 15mV |
Bandwidth: | 3MHz | 8MHz |
Gain Bandwidth Product: | 8MHz | 8MHz |
Voltage Gain: | 115dB | 120dB |
Power Supply Rejection Ratio (PSRR): | 120dB | 120dB |
Gain: | 3 dB | - |
Max Dual Supply Voltage: | 42V | 42V |
Max Output Power: | 68W | 56W |
Min Dual Supply Voltage: | 10V | 12V |
Input Bias Current: | 1μA | 1μA |
Max Output Power x Channels @ Load: | 68W x 1 @ 4 Ω | 56W x 1 @ 8 Ω |
Number of Amplifiers: | 1 | - |
Load Impedance: | 8Ohm | 8Ohm |
Features: | Mute, Short-Circuit and Thermal Protection | Mute, Short-Circuit and Thermal Protection |
Height: | 4.62mm | 10.69mm |
Length: | 20.015mm | 20.02mm |
Width: | 19.583mm | 4.5mm |
Thickness: | 4.496mm | - |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Pbfree Code: | - | no |
Number of Terminations: | - | 11 |
Additional Feature: | - | OPERATES WITH 24V TO 84 SUPPLY |
Nominal Supply Current: | - | 30mA |
Dual Supply Voltage: | - | 28V |

LM3886TF
Texas InstrumentsUnited States