LM393M alternative parts: LM393MX/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC COMP DUAL LO PWR 8-SOIC | IC COMP DUAL LO PWR 8-SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e0 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | General Purpose |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 510mW | 510mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 235 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Base Part Number: | LM393 | LM393 |
Pin Count: | 8 | 8 |
Output Type: | CMOS, DTL, ECL, MOS, Open-Collector, TTL | CMOS, DTL, ECL, MOS, Open-Collector, TTL |
Power Supplies: | 5V | 5V |
Number of Circuits: | 2 | - |
Nominal Supply Current: | 1mA | 200μA |
Power Dissipation: | 510mW | 510mW |
Output Current: | 16mA | 16mA |
Max Supply Current: | 1mA | 200μA |
Propagation Delay: | 700 ns | 700 ns |
Quiescent Current: | 2.5mA | 2.5mA |
Response Time: | 1300 ns | 1300 ns |
Voltage - Supply, Single/Dual (±): | 2V~36V ±1V~18V | 2V~36V ±1V~18V |
Input Offset Voltage (Vos): | 5mV | 1mV |
Voltage Gain: | 106.02dB | 106.02dB |
Supply Voltage Limit-Max: | 36V | 36V |
Max Input Current: | 250nA | 250nA |
Input Bias Current: | 250nA | 250nA |
Current - Quiescent (Max): | 2.5mA | 2.5mA |
Voltage - Input Offset (Max): | 5mV @ 30V | 5mV @ 30V |
Current - Input Bias (Max): | 0.25μA @ 5V | 0.25μA @ 5V |
Current - Output (Typ): | 16mA @ 5V | 16mA @ 5V |
Height: | 1.75mm | 1.75mm |
Length: | 4.9mm | 4.9mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Number of Elements: | - | 2 |
Pbfree Code: | - | yes |
Packing Method: | - | TR |
Max Junction Temperature (Tj): | - | 70°C |
Ambient Temperature Range High: | - | 70°C |

LM393M
(In Stock: 122)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.512377
$0.51
10
$0.483375
$4.83
100
$0.456014
$45.60
500
$0.430202
$215.10
1000
$0.405851
$405.85
Minimum: 1 Multiples: 1
Unit Price: $0.512377
Ext Price: $0.51
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity