LM7805CT alternative parts: KA7805ETU
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | FAIRCHILD SEMICONDUCTOR LM7805CT. Linear Voltage Regulator, 7805, Fixed, Positive Output, 10V To 35V In, 5V And 1A Out, TO-220-3 | IC REG LINEAR 5V 1A TO220AB |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 1.214g | 1.8g |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tube |
Published: | 2014 | 2016 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Terminal Position: | SINGLE | SINGLE |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Current Rating: | 1A | - |
Base Part Number: | LM7805 | KA7805 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 35V | 35V |
Output Voltage: | 5V | 5V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1A | 1A |
Output Configuration: | Positive | Positive |
Quiescent Current: | 8mA | 8mA |
Accuracy: | 4 % | 4 % |
Max Output Voltage: | 5.2V | - |
Output Voltage 1: | 5V | 5V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 7V | 7V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
Voltage Dropout (Max): | 2V @ 1A Typ | 2V @ 1A Typ |
PSRR: | 73dB (120Hz) | 73dB (120Hz) |
Dropout Voltage: | 2V | 2V |
Dropout Voltage1-Nom: | 2V | 2V |
Min Output Voltage: | 5V | 5V |
Power Supply Rejection Ratio (PSRR): | 73dB | 73dB |
Voltage Tolerance-Max: | 5% | 5% |
Nominal Output Voltage: | 5V | 5V |
Output Voltage Accuracy: | 4 % | 4 % |
Height: | 16.3mm | 15.95mm |
Length: | 10.67mm | 10mm |
Width: | 4.7mm | 4.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Packing Method: | - | RAIL |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
LM7805CT
(In Stock: 1)
ON SemiconductorUnited States