LM7805CT alternative parts: MC7806BTG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FAIRCHILD SEMICONDUCTOR LM7805CT. Linear Voltage Regulator, 7805, Fixed, Positive Output, 10V To 35V In, 5V And 1A Out, TO-220-3
LDO Regulator Pos 6V 1A 3-Pin(3 Tab) TO-220 Rail
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
1.214g
-
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2014
2000
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
1A
-
Base Part Number:
LM7805
MC7806
Number of Outputs:
1
1
Voltage - Input (Max):
35V
35V
Output Voltage:
5V
6V
Output Type:
Fixed
Fixed
Max Output Current:
1A
1A
Output Configuration:
Positive
Positive
Quiescent Current:
8mA
8mA
Accuracy:
4 %
4 %
Max Output Voltage:
5.2V
-
Output Voltage 1:
5V
6V
Number of Regulators:
1
1
Min Input Voltage:
7V
8V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Voltage Dropout (Max):
2V @ 1A Typ
2V @ 1A Typ
PSRR:
73dB (120Hz)
65dB (120Hz)
Dropout Voltage:
2V
2V
Dropout Voltage1-Nom:
2V
2V
Min Output Voltage:
5V
-
Power Supply Rejection Ratio (PSRR):
73dB
65dB
Voltage Tolerance-Max:
5%
5%
Nominal Output Voltage:
5V
-
Output Voltage Accuracy:
4 %
4 %
Height:
16.3mm
15.75mm
Length:
10.67mm
10.28mm
Width:
4.7mm
4.82mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
-
2 Weeks
Packing Method:
-
RAIL
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
Halogen Free:
-
Halogen Free
LM7805CT

LM7805CT

(In Stock: 1)

ON Semiconductor