LM7824CT alternative parts: LM7818CT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 24V 1A TO220-3
Standard Regulator Pos 18V 1A 3-Pin(3 Tab) TO-220AB Rail
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
1.214g
1.214g
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2014
2013
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Packing Method:
RAIL
RAIL
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
LM7824
LM7818
Number of Outputs:
1
1
Voltage - Input (Max):
40V
35V
Output Voltage:
24V
18V
Output Type:
Fixed
Fixed
Max Output Current:
1A
1A
Output Configuration:
Positive
Positive
Quiescent Current:
8mA
8mA
Accuracy:
4 %
4 %
Output Voltage 1:
24V
18V
Number of Regulators:
1
1
Min Input Voltage:
27V
21V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Voltage Dropout (Max):
2V @ 1A Typ
2V @ 1A Typ
PSRR:
67dB (120Hz)
69dB (120Hz)
Dropout Voltage:
2V
2V
Dropout Voltage1-Nom:
2V
2V
Power Supply Rejection Ratio (PSRR):
67dB
69dB
Voltage Tolerance-Max:
5.2%
5%
Nominal Output Voltage:
24V
18V
Output Voltage Accuracy:
4 %
4 %
Height:
16.51mm
16.51mm
Length:
10.67mm
10.67mm
Width:
4.83mm
4.83mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Factory Lead Time:
-
4 Weeks
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
LM7824CT

LM7824CT

(In Stock: 25530)

ON Semiconductor