LMV321ILT alternative parts: LMV321RIYLT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1.3MHZ RRO SOT23-5
IC OPAMP GP 1.3MHZ RRO SOT23-5
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Packing Method:
TAPE AND REEL
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
LMV321
LMV321
Pin Count:
5
5
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
1
Operating Supply Current:
162μA
162μA
Nominal Supply Current:
145μA
220μA
Output Current:
46mA
46mA
Slew Rate:
0.45V/μs
0.45V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
65 dB
65 dB
Current - Input Bias:
16nA
16nA
Voltage - Supply, Single/Dual (±):
2.7V~6V
2.7V~6V
Output Current per Channel:
48mA
48mA
Input Offset Voltage (Vos):
100μV
3mV
Unity Gain BW-Nom:
1300 kHz
1300 kHz
Voltage Gain:
97dB
97dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
NO
Supply Voltage Limit-Max:
7V
7V
Low-Bias:
NO
NO
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.063μA
0.063μA
Programmable Power:
NO
NO
Power:
NO
NO
Max Junction Temperature (Tj):
150°C
-
Height:
1.45mm
1.3mm
Length:
3mm
3mm
Width:
1.75mm
1.75mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Usage Level:
-
Automotive grade
Series:
-
Automotive, AEC-Q100
Gain Bandwidth Product:
-
1.3MHz
Voltage - Input Offset:
-
100μV
Max Frequency:
-
100kHz
LMV321ILT

LMV321ILT

(In Stock: 25178)

STMicroelectronics