LMV324TSG-13 alternative parts: LMV344MTX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1MHZ RRO 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Factory Lead Time:
18 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
14
-
Weight:
140.30179mg
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Digi-Reel®
Tape & Reel (TR)
Published:
2017
-
JESD-609 Code:
e3
e0
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin/Lead (Sn/Pb)
Packing Method:
TAPE AND REEL
TAPE AND REEL
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
2.7V
2.7V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
LMV324
LMV344
Pin Count:
14
14
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
2.7/5V
2.7/5V
Number of Channels:
4
-
Number of Circuits:
4
4
Operating Supply Current:
340μA
-
Supply Current-Max:
1.1mA
-
Slew Rate:
1V/μs
1V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
50 dB
80 dB
Current - Input Bias:
15nA
0.02pA
Voltage - Supply, Single/Dual (±):
2.7V~5.5V ±1.35V~2.75V
2.7V~5.5V
Output Current per Channel:
90mA
-
Supply Type:
Single
-
Input Offset Voltage (Vos):
1.7mV
-
Unity Gain BW-Nom:
1000 kHz
1000 kHz
Voltage Gain:
100dB
-
Average Bias Current-Max (IIB):
0.5μA
0.00012μA
Power Supply Rejection Ratio (PSRR):
60dB
-
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
5.5V
5.5V
Low-Bias:
NO
YES
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.25μA
0.0002μA
Programmable Power:
NO
-
Height:
1.05mm
-
Length:
5.1mm
5mm
Width:
4.5mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Reach Compliance Code:
-
not_compliant
Qualification Status:
-
Not Qualified
Current - Supply:
-
107μA
Gain Bandwidth Product:
-
1MHz
Voltage - Input Offset:
-
700μV
Voltage Gain-Min:
-
1580
Height Seated (Max):
-
1.1mm
LMV324TSG-13

LMV324TSG-13

(In Stock: 835)

Diodes Incorporated