LP2951CSD-3.3/NOPB alternative parts: LP2951CDR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN POS ADJ 100MA 8WSON
In a Pack of 25, ON Semiconductor LP2951CDR2G, LDO Regulator, 100mA, 5 V 8-Pin, SOIC
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WDFN Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C
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
Matte Tin (Sn)
-
Packing Method:
TR
TR
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Base Part Number:
LP2951
LP2951
Current - Supply (Max):
14mA
12mA
Number of Outputs:
1
1
Voltage - Input (Max):
30V
30V
Output Voltage:
3.3V
29V
Output Type:
Adjustable (Fixed)
Adjustable (Fixed)
Max Output Current:
100mA
100mA
Output Configuration:
Positive
Positive
Quiescent Current:
75μA
75μA
Control Features:
Enable
-
Output Voltage 1:
3.3V
5V
Voltage - Output (Min/Fixed):
1.235V 3.3V
1.235V 5V
Number of Regulators:
1
1
Min Input Voltage:
2.3V
2.25V
Protection Features:
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Current - Quiescent (Iq):
120μA
120μA
Voltage Dropout (Max):
0.6V @ 100mA
0.45V @ 100mA
Reference Voltage:
1.26V
1.26V
Dropout Voltage:
380mV
350mV
Dropout Voltage1-Nom:
0.38V
0.35V
Voltage Tolerance-Max:
2.4%
2.4%
Nominal Output Voltage:
3.3V
-
Adjustability:
FIXED/ADJUSTABLE
FIXED/ADJUSTABLE
Height:
800μm
1.5mm
Length:
4mm
5mm
Width:
4mm
4mm
Thickness:
800μm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Published:
-
2005
Terminal Form:
-
GULL WING
Number of Functions:
-
1
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
8
Accuracy:
-
1 %
Max Output Voltage:
-
29V
Halogen Free:
-
Halogen Free
Min Output Voltage:
-
1.25V
Input Bias Current:
-
75μA
Output Voltage Accuracy:
-
1 %
LP2951CSD-3.3/NOPB

LP2951CSD-3.3/NOPB

(In Stock: 4000)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $2.725646

    $2.73

  • 10

    $2.571364

    $25.71

  • 100

    $2.425815

    $242.58

  • 500

    $2.288505

    $1,144.25

  • 1000

    $2.158967

    $2,158.97

Minimum: 1 Multiples: 1

Unit Price: $2.725646

Ext Price: $2.73

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity