LP2951CSD-3.3/NOPB alternative parts: LP2951CM-3.3/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN POS ADJ 100MA 8WSON | IC REG LIN POS ADJ 100MA 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-WDFN Exposed Pad | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Packing Method: | TR | - |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Base Part Number: | LP2951 | LP2951 |
Current - Supply (Max): | 14mA | 14mA |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 30V | 30V |
Output Voltage: | 3.3V | 3.3V |
Output Type: | Adjustable (Fixed) | Adjustable (Fixed) |
Max Output Current: | 100mA | 100mA |
Output Configuration: | Positive | Positive |
Quiescent Current: | 75μA | 75μA |
Control Features: | Enable | Enable |
Output Voltage 1: | 3.3V | 3.3V |
Voltage - Output (Min/Fixed): | 1.235V 3.3V | 1.235V 3.3V |
Number of Regulators: | 1 | - |
Min Input Voltage: | 2.3V | 2.3V |
Protection Features: | Over Current, Over Temperature, Short Circuit | Over Current, Over Temperature, Short Circuit |
Current - Quiescent (Iq): | 120μA | 120μA |
Voltage Dropout (Max): | 0.6V @ 100mA | 0.6V @ 100mA |
Reference Voltage: | 1.26V | 1.26V |
Dropout Voltage: | 380mV | 380mV |
Dropout Voltage1-Nom: | 0.38V | 0.38V |
Voltage Tolerance-Max: | 2.4% | 2.4% |
Nominal Output Voltage: | 3.3V | 3.3V |
Adjustability: | FIXED/ADJUSTABLE | FIXED/ADJUSTABLE |
Height: | 800μm | 1.75mm |
Length: | 4mm | 4.9mm |
Width: | 4mm | 3.91mm |
Thickness: | 800μm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Number of Functions: | - | 1 |
Pin Count: | - | 8 |
Accuracy: | - | 0.5 % |
Output Voltage Accuracy: | - | 0.5 % |
Load Regulation-Max(%): | - | 0.3% |

LP2951CSD-3.3/NOPB
(In Stock: 4000)
Texas InstrumentsQty
Unit Price
Ext Price
1
$2.725646
$2.73
10
$2.571364
$25.71
100
$2.425815
$242.58
500
$2.288505
$1,144.25
1000
$2.158967
$2,158.97
Minimum: 1 Multiples: 1
Unit Price: $2.725646
Ext Price: $2.73
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools