LP2951CSD-3.3/NOPB alternative parts: LP2967ITPX-1833/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN POS ADJ 100MA 8WSON | IC REG LIN 1.8V/3.3V 150MA 8USMD |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-WDFN Exposed Pad | 8-UFBGA |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e1 |
Pbfree Code: | yes | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin/Silver/Copper (Sn/Ag/Cu) |
Packing Method: | TR | - |
Terminal Position: | DUAL | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Base Part Number: | LP2951 | LP2967 |
Current - Supply (Max): | 14mA | 5mA |
Number of Outputs: | 1 | - |
Voltage - Input (Max): | 30V | 16V |
Output Voltage: | 3.3V | 3.3V |
Output Type: | Adjustable (Fixed) | Fixed |
Max Output Current: | 100mA | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 75μA | 300μA |
Control Features: | Enable | Enable |
Output Voltage 1: | 3.3V | - |
Voltage - Output (Min/Fixed): | 1.235V 3.3V | 1.8V 3.3V |
Number of Regulators: | 1 | 2 |
Min Input Voltage: | 2.3V | 2.1V |
Protection Features: | Over Current, Over Temperature, Short Circuit | Over Current, Over Temperature, Short Circuit |
Current - Quiescent (Iq): | 120μA | - |
Voltage Dropout (Max): | 0.6V @ 100mA | 0.42V @ 150mA |
Reference Voltage: | 1.26V | - |
Dropout Voltage: | 380mV | 240mV |
Dropout Voltage1-Nom: | 0.38V | - |
Voltage Tolerance-Max: | 2.4% | - |
Nominal Output Voltage: | 3.3V | - |
Adjustability: | FIXED/ADJUSTABLE | - |
Height: | 800μm | - |
Length: | 4mm | - |
Width: | 4mm | - |
Thickness: | 800μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead |
Accuracy: | - | 1.25 % |
PSRR: | - | 52dB ~ 70dB (120Hz ~ 1MHz) |
Min Current Limit: | - | 200mA |

LP2951CSD-3.3/NOPB
(In Stock: 4000)
Texas InstrumentsQty
Unit Price
Ext Price
1
$2.725646
$2.73
10
$2.571364
$25.71
100
$2.425815
$242.58
500
$2.288505
$1,144.25
1000
$2.158967
$2,158.97
Minimum: 1 Multiples: 1
Unit Price: $2.725646
Ext Price: $2.73
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools