LP2951CSD-3.3/NOPB alternative parts: LP2985AIM5X-3.3/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN POS ADJ 100MA 8WSON
PMIC - LDO voltage regulator Texas Instruments LP2985AIM5X-3.3/NOPB Positive, fixed SOT 23 5
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WDFN Exposed Pad
SC-74A, SOT-753
Number of Pins:
8
5
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C
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
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Packing Method:
TR
TR
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Base Part Number:
LP2951
LP2985
Current - Supply (Max):
14mA
2.5mA
Number of Outputs:
1
1
Voltage - Input (Max):
30V
16V
Output Voltage:
3.3V
3.3V
Output Type:
Adjustable (Fixed)
Fixed
Max Output Current:
100mA
150mA
Output Configuration:
Positive
Positive
Quiescent Current:
75μA
65μA
Control Features:
Enable
Enable
Output Voltage 1:
3.3V
3.3V
Voltage - Output (Min/Fixed):
1.235V 3.3V
-
Number of Regulators:
1
1
Min Input Voltage:
2.3V
2.5V
Protection Features:
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Current - Quiescent (Iq):
120μA
95μA
Voltage Dropout (Max):
0.6V @ 100mA
0.58V @ 150mA
Reference Voltage:
1.26V
-
Dropout Voltage:
380mV
280mV
Dropout Voltage1-Nom:
0.38V
0.28V
Voltage Tolerance-Max:
2.4%
-
Nominal Output Voltage:
3.3V
3.3V
Adjustability:
FIXED/ADJUSTABLE
-
Height:
800μm
1.45mm
Length:
4mm
2.9mm
Width:
4mm
1.6mm
Thickness:
800μm
1.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Terminal Form:
-
GULL WING
Number of Functions:
-
1
Pin Count:
-
5
Accuracy:
-
2.5 %
PSRR:
-
45dB (1kHz)
Output Voltage Accuracy:
-
2.5 %
LP2951CSD-3.3/NOPB

LP2951CSD-3.3/NOPB

(In Stock: 4000)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $2.725646

    $2.73

  • 10

    $2.571364

    $25.71

  • 100

    $2.425815

    $242.58

  • 500

    $2.288505

    $1,144.25

  • 1000

    $2.158967

    $2,158.97

Minimum: 1 Multiples: 1

Unit Price: $2.725646

Ext Price: $2.73

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity