LRS-350-24 alternative parts: LS100-5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AC/DC CONVERTER 24V 350W
AC/DC CONVERTER 5V 100W
Factory Lead Time:
15 Weeks
20 Weeks
Mount:
Panel
Chassis, Chassis Mount, Panel
Mounting Type:
Chassis Mount
Chassis Mount
Weight:
760.220812g
400.000006g
Operating Temperature:
-25°C~70°C With Derating
-25°C~70°C With Derating
Series:
LRS-350 (350W)
LS (100W)
Size / Dimension:
8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm
6.30Lx3.80W x 1.50 H 160.0mmx96.5mmx38.1mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Number of Terminations:
10
-
Type:
Enclosed
Enclosed
Color:
Silver
-
Applications:
ITE (Commercial)
ITE (Commercial)
Terminal Position:
UNSPECIFIED
-
Terminal Form:
UNSPECIFIED
-
Number of Functions:
1
-
Number of Outputs:
1
1
Approval Agency:
CB, cURus
CE
Efficiency:
89%
79%
Voltage - Isolation:
3kV
3kV
Output Voltage:
24V
5V
Input Voltage-Nom:
90V
-
Trim/Adjustable Output:
YES
-
Output Current:
14.6A
16A
Output Power:
350.4W
80W
Current - Output 1:
14.6A
16A
Max Output Power:
350W
100W
Minimum Load Required:
No
-
Max Input Current:
6.8A
-
Features:
Adjustable Output
Adjustable Output, DC Input Capable, Universal Input
Height:
30mm
38.1mm
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Number of Pins:
-
5
Published:
-
2008
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
-25°C
Power (Watts):
-
100W
Power Rating:
-
80W
Max Power Dissipation:
-
100W
Depth:
-
96.52mm
Frequency:
-
63Hz
Max Output Current:
-
16A
Max Current Rating:
-
2.2A
Min Input Voltage:
-
88V
Max Input Voltage:
-
264V
Nominal Output Voltage:
-
5V
Input Current:
-
1.2A
Min Input Voltage (AC):
-
88V
Max Input Voltage (AC):
-
264V
Length:
-
160.02mm
Width:
-
96.52mm
REACH SVHC:
-
Unknown
Radiation Hardening:
-
No
LRS-350-24

LRS-350-24

(In Stock: 116)

MEAN WELL USA Inc.