LRS-350-24 alternative parts: SE-350-24

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AC/DC CONVERTER 24V 350W
AC/DC CONVERTER 24V 350W
Factory Lead Time:
15 Weeks
-
Mount:
Panel
Desktop, Panel
Mounting Type:
Chassis Mount
Chassis Mount
Weight:
760.220812g
-
Operating Temperature:
-25°C~70°C With Derating
-20°C~60°C With Derating
Series:
LRS-350 (350W)
SE-350 (350W)
Size / Dimension:
8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm
8.07Lx4.53W x 1.97 H 205.0mmx115.0mmx50.0mm
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
-
Type:
Enclosed
Enclosed
Color:
Silver
Silver
Applications:
ITE (Commercial)
ITE (Commercial)
Terminal Position:
UNSPECIFIED
-
Terminal Form:
UNSPECIFIED
-
Number of Functions:
1
-
Number of Outputs:
1
1
Approval Agency:
CB, cURus
UL
Efficiency:
89%
87%
Voltage - Isolation:
3kV
3kV
Output Voltage:
24V
24V
Input Voltage-Nom:
90V
-
Trim/Adjustable Output:
YES
-
Output Current:
14.6A
14.6A
Output Power:
350.4W
350.4W
Current - Output 1:
14.6A
14.6A
Max Output Power:
350W
350.4W
Minimum Load Required:
No
-
Max Input Current:
6.8A
7A
Features:
Adjustable Output
Adjustable Output
Height:
30mm
50mm
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Package / Case:
-
100
Number of Pins:
-
9
Power (Watts):
-
350W
LRS-350-24

LRS-350-24

(In Stock: 116)

MEAN WELL USA Inc.