LSM9DS1TR alternative parts: ICM-30630
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IMU ACCEL/GYRO/MAG I2C/SPI 24LGA | Tri-Core Sensor Hub 24-Pin LGA |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TFLGA Module | 24-TFQFN Module Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 24 | 24 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 24 | - |
ECCN Code: | EAR99 | - |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | BOTTOM | - |
Terminal Form: | BUTT | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | - |
Supply Voltage: | 2.2V | - |
Terminal Pitch: | 0.43mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | LSM9D | - |
Output Type: | I2C, SPI | I2C, SPI |
Max Supply Voltage: | 3.6V | - |
Min Supply Voltage: | 1.9V | - |
Analog IC - Other Type: | ANALOG CIRCUIT | - |
Sensor Type: | Accelerometer, Gyroscope, Magnetometer, Temperature, 9 Axis | Accelerometer, Gyroscope, 6 Axis |
Length: | 3.5mm | - |
Height Seated (Max): | 1.027mm | - |
Width: | 3mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Supplier Device Package: | - | 24-QFN (3x3) |
Series: | - | FireFly |
Published: | - | 2014 |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |

LSM9DS1TR
(In Stock: 56000)
STMicroelectronicsUnited States