LT1016IN8#PBF alternative parts: AD8561AN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC COMPARATOR 10NS HI-SPEED 8DIP
COMPARATOR SINGLE SUPPLY, 8561, DIP - More Details
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
-
Factory Lead Time:
8 Weeks
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
8
8
Number of Elements:
1
1
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
UltraFast™
-
Published:
2003
-
JESD-609 Code:
e3
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
with Latch
General Purpose
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
LT1016
AD8561
Pin Count:
8
8
Output Type:
CMOS, Complementary, TTL
CMOS, Complementary, TTL
Operating Supply Voltage:
5V
-
Max Supply Voltage:
10V
-
Min Supply Voltage:
4.5V
-
Output Current:
20mA
-
Propagation Delay:
14 ns
9.8 ns
Quiescent Current:
35mA
5.5mA
Turn On Delay Time:
16 ns
-
Response Time:
10 ns
7 ns
Common Mode Rejection Ratio:
96 dB
85 dB
Input Offset Voltage (Vos):
3mV
7mV
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Voltage Gain:
69.54dB
69.54dB
Power Supply Rejection Ratio (PSRR):
75dB
65dB
Max Dual Supply Voltage:
5V
-
Min Dual Supply Voltage:
2.25V
-
Dual Supply Voltage:
3V
3V
Input Bias Current:
10μA
3μA
Current - Quiescent (Max):
35mA
6mA 3.3mA 5.5mA
Voltage - Input Offset (Max):
3mV @ ±5V
7mV @ 5V
Current - Input Bias (Max):
10μA @ ±5V
6μA @ 5V
CMRR, PSRR (Typ):
96dB CMRR, 75dB PSRR
85dB CMRR, 65dB PSRR
Height Seated (Max):
3.937mm
5.33mm
Width:
7.62mm
7.62mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Contact Plating:
-
Lead, Tin
Pbfree Code:
-
no
Power Supplies:
-
3/5/+-5V
Operating Supply Current:
-
4.5mA
Nominal Supply Current:
-
6mA
Power Dissipation:
-
65mW
Max Supply Current:
-
6mA
Voltage - Supply, Single/Dual (±):
-
3V~10V ±1.5V~5V
Supply Voltage Limit-Max:
-
7V
Neg Supply Voltage-Max (Vsup):
-
-7V
LT1016IN8#PBF

LT1016IN8#PBF

(In Stock: 166)

Linear Technology/Analog Devices

Qty

Unit Price

Ext Price

  • 1

    $12.054853

    $12.05

  • 10

    $11.372503

    $113.73

  • 100

    $10.728776

    $1,072.88

  • 500

    $10.121487

    $5,060.74

  • 1000

    $9.548573

    $9,548.57

Minimum: 1 Multiples: 1

Unit Price: $12.054853

Ext Price: $12.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity