LT6016MPMS8#TRPBF alternative parts: AD8676BRMZ-REEL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 10MHZ RRO 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
PRODUCTION (Last Updated: 4 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Operating Temperature:
-55°C~150°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
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
Matte Tin (Sn)
-
Packing Method:
TAPE AND REEL
TAPE AND REEL
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Number of Functions:
1
2
Supply Voltage:
15V
15V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
LT6016
AD8676
Pin Count:
8
8
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Circuits:
2
-
Current - Supply:
325μA
-
Slew Rate:
0.8V/μs
2.5V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
100 dB
130 dB
Current - Input Bias:
2nA
2nA
Voltage - Supply, Single/Dual (±):
3V~50V ±1.5V~25V
10V~36V ±5V~18V
Input Offset Voltage (Vos):
50μV
50μV
Gain Bandwidth Product:
3.3MHz
10MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
3300 kHz
10000 kHz
Voltage Gain:
129.54dB
126dB
Average Bias Current-Max (IIB):
0.3μA
0.0045μA
Power Supply Rejection Ratio (PSRR):
110dB
120dB
Low-Offset:
YES
YES
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
30V
-
Voltage - Input Offset:
55μV
60μV
Low-Bias:
NO
NO
Micropower:
YES
NO
Bias Current-Max (IIB) @25C:
0.005μA
-
Programmable Power:
NO
NO
Wideband:
NO
NO
Length:
3mm
3mm
Height Seated (Max):
1.1mm
1.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Surface Mount:
-
YES
Pbfree Code:
-
no
Power Supplies:
-
+-5/+-15V
Number of Channels:
-
2
Operating Supply Current:
-
5.4mA
Quiescent Current:
-
2.7mA
Output Current per Channel:
-
20mA
Input Voltage Noise Density:
-
2.8nV/sqrt Hz
Lead Free:
-
Contains Lead
LT6016MPMS8#TRPBF

LT6016MPMS8#TRPBF

Linear Technology/Analog Devices