LTC2852CDD#PBF alternative parts: MCP2562FD-E/MF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 1/1 10DFN
MICROCHIP MCP2562FD-E/MF.CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DFN-8
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
8 Weeks
4 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-WFDFN Exposed Pad
8-VDFN Exposed Pad
Number of Pins:
10
8
Operating Temperature:
0°C~70°C
-40°C~125°C
Packaging:
Tube
Tube
Published:
2006
2008
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
8
ECCN Code:
EAR99
-
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Voltage - Supply:
3V~3.6V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Terminal Pitch:
0.5mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
LTC2852
MCP2562
Pin Count:
10
-
Qualification Status:
Not Qualified
-
Operating Supply Voltage:
3.3V
5V
Interface:
RS-422, RS-485
CAN
Nominal Supply Current:
1mA
-
Data Rate:
20Mbps
8Mbps
Differential Output:
YES
-
Protocol:
RS422, RS485
CANbus
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
-
Number of Drivers/Receivers:
1/1
1/1
Driver Number of Bits:
1
-
Receiver Number of Bits:
1
-
Duplex:
Full
-
Receiver Hysteresis:
25mV
200mV
Number of Transceivers:
1
-
Receive Delay-Max:
70 ns
-
Transmit Delay-Max:
50 ns
-
Output Low Current-Max:
0.004A
-
Out Swing-Min:
2 V
-
Length:
3mm
3mm
Height Seated (Max):
0.8mm
-
Width:
3mm
3mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
37.393021mg
Usage Level:
-
Automotive grade
Operating Supply Current:
-
70mA
Max Supply Current:
-
70mA
Propagation Delay:
-
120 ns
Number of Receivers:
-
1
Height:
-
950μm
LTC2852CDD#PBF

LTC2852CDD#PBF

Linear Technology/Analog Devices