LTC3305EFE#PBF alternative parts: BQ20Z45DBTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BATTERY BALANCER
Gas Gauge/Protection Li-Ion/Li-Pol 25V 38-Pin TSSOP T/R
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
12 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
38-TFSOP (0.173, 4.40mm Width) Exposed Pad
38-TFSOP (0.173, 4.40mm Width)
Number of Pins:
38
38
Operating Temperature:
-40°C~125°C TJ
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
2015
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Base Part Number:
LTC3305
BQ20Z45
Function:
Battery Balancer
Multi-Function Controller
Max Supply Voltage:
64V
25V
Output Current:
10A
-
Fault Protection:
Over Current, Over Temperature
Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry:
Lead Acid
Lithium Ion/Polymer
Number of Cells:
1 ~ 4
2 ~ 4
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Weight:
-
124.000814mg
Series:
-
Impedance Track™
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Number of Terminations:
-
44
ECCN Code:
-
EAR99
HTS Code:
-
8542.39.00.01
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
14V
Terminal Pitch:
-
0.5mm
JESD-30 Code:
-
R-PDSO-G44
Output Voltage:
-
25V
Number of Channels:
-
1
Min Supply Voltage:
-
4.5V
Analog IC - Other Type:
-
POWER SUPPLY SUPPORT CIRCUIT
Adjustable Threshold:
-
NO
Length:
-
11.3mm
Height Seated (Max):
-
1.2mm
Width:
-
4.4mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
LTC3305EFE#PBF

LTC3305EFE#PBF

(In Stock: 40)

Linear Technology/Analog Devices

Qty

Unit Price

Ext Price

  • 1

    $19.722558

    $19.72

  • 10

    $18.606187

    $186.06

  • 100

    $17.553006

    $1,755.30

  • 500

    $16.559440

    $8,279.72

  • 1000

    $15.622113

    $15,622.11

Minimum: 1 Multiples: 1

Unit Price: $19.722558

Ext Price: $19.72

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity