LTC3533EDE#TRPBF alternative parts: NCP1422MNR2G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK BST ADJ 2A 14DFN | IC REG BOOST ADJ 1.5A SYNC 10DFN |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 8 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-WFDFN Exposed Pad | 10-VFDFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 14 | 10 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2007 | 2006 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Additional Feature: | SEATED HT-CALCULATED | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | LTC3533 | NCP1422 |
Function: | Step-Up, Step-Down | Step-Up |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | - |
Efficiency: | 96 % | 94 % |
Voltage - Input (Max): | 5.5V | - |
Output Voltage: | 5.25V | 5V |
Output Type: | Adjustable | Adjustable |
Voltage - Input (Min): | 1.8V | - |
Input Voltage-Nom: | 3.6V | 2.5V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Current - Output: | 2A | - |
Topology: | Buck, Boost | Boost |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Frequency - Switching: | 300kHz~2MHz | - |
Control Technique: | PULSE WIDTH MODULATION | PULSE FREQUENCY MODULATION |
Synchronous Rectifier: | Yes | Yes |
Switcher Configuration: | BUCK-BOOST | - |
Length: | 4mm | - |
Height Seated (Max): | 0.8mm | - |
Width: | 3mm | 3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Pbfree Code: | - | yes |
Frequency: | - | 1.2MHz |
Max Output Current: | - | 800mA |
Operating Supply Voltage: | - | 5V |
Min Supply Voltage: | - | 1V |
Nominal Supply Current: | - | 8.5μA |
Input Voltage (Min): | - | 1V |
Voltage - Output (Min/Fixed): | - | 1.5V |
Input Voltage (Max): | - | 5V |
Halogen Free: | - | Halogen Free |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

LTC3533EDE#TRPBF
Linear Technology/Analog DevicesUnited States