LTC4260CUH#PBF alternative parts: LT3754EUH#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC HOT SWAP CTRLR GP 32QFN | IC LED DRVR CTRLR DIM 50MA 32QFN |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 26 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 32 | 32 |
Operating Temperature: | 0°C~70°C | -40°C~125°C TJ |
Packaging: | Tube | Tube |
Published: | 2012 | 2006 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 32 | 32 |
ECCN Code: | EAR99 | EAR99 |
Type: | Hot Swap Controller, Monitor | DC DC Controller |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Applications: | General Purpose | Backlight |
Voltage - Supply: | 8.5V~80V | - |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 48V | 6V |
Depth: | 5mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | LTC4260 | LT3754 |
Pin Count: | 32 | 32 |
Supply Voltage-Max (Vsup): | 80V | - |
Power Supplies: | 48V | - |
Supply Voltage-Min (Vsup): | 8.5V | - |
Number of Channels: | 1 | - |
Adjustable Threshold: | NO | - |
Current - Supply: | 2mA | - |
Supply Current-Max (Isup): | 5mA | - |
Internal Switch(s): | No | No |
Programmable Features: | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | - |
Feature Pins: | ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV | - |
Features: | I2C | - |
Length: | 5mm | 5mm |
Height Seated (Max): | 0.8mm | 0.8mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
HTS Code: | - | 8542.39.00.01 |
Terminal Pitch: | - | 0.5mm |
Frequency: | - | 100kHz~1MHz |
Number of Outputs: | - | 16 |
Max Supply Voltage: | - | 40V |
Min Supply Voltage: | - | 6V |
Topology: | - | Step-Up (Boost) |
Min Input Voltage: | - | 6V |
Dimming: | - | Analog, PWM |
Number of Segments: | - | 45 |
Multiplexed Display Capability: | - | NO |
Width: | - | 5mm |

LTC4260CUH#PBF
Linear Technology/Analog DevicesUnited States