LTC4260CUH#PBF alternative parts: LT3754IUH#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC HOT SWAP CTRLR GP 32QFN
IC LED DRVR CTRLR DIM 50MA 32QFN
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
32
32
Operating Temperature:
0°C~70°C
-40°C~125°C TJ
Packaging:
Tube
Tube
Published:
2012
2011
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
32
32
ECCN Code:
EAR99
EAR99
Type:
Hot Swap Controller, Monitor
DC DC Controller
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Applications:
General Purpose
Backlight
Voltage - Supply:
8.5V~80V
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
48V
6V
Depth:
5mm
-
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
LTC4260
LT3754
Pin Count:
32
32
Supply Voltage-Max (Vsup):
80V
-
Power Supplies:
48V
-
Supply Voltage-Min (Vsup):
8.5V
-
Number of Channels:
1
-
Adjustable Threshold:
NO
-
Current - Supply:
2mA
-
Supply Current-Max (Isup):
5mA
-
Internal Switch(s):
No
No
Programmable Features:
Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
-
Feature Pins:
ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
-
Features:
I2C
-
Length:
5mm
5mm
Height Seated (Max):
0.8mm
0.8mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
HTS Code:
-
8542.39.00.01
Terminal Pitch:
-
0.5mm
Frequency:
-
100kHz~1MHz
Number of Outputs:
-
16
Max Supply Voltage:
-
40V
Min Supply Voltage:
-
6V
Topology:
-
Step-Up (Boost)
Min Input Voltage:
-
6V
Dimming:
-
Analog, PWM
Number of Segments:
-
45
Multiplexed Display Capability:
-
NO
Width:
-
5mm
LTC4260CUH#PBF

LTC4260CUH#PBF

Linear Technology/Analog Devices