LTC4260CUH#PBF alternative parts: MC34844EPR2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC HOT SWAP CTRLR GP 32QFN | LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 50mA 32-QFN Exposed Pad (5x5) |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | - |
Factory Lead Time: | 8 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-WFQFN Exposed Pad | 32-VFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 32 | - |
Operating Temperature: | 0°C~70°C | -40°C~105°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2012 | 2009 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 32 | - |
ECCN Code: | EAR99 | - |
Type: | Hot Swap Controller, Monitor | DC DC Regulator |
Terminal Finish: | Matte Tin (Sn) | - |
Applications: | General Purpose | Backlight |
Voltage - Supply: | 8.5V~80V | - |
Terminal Position: | QUAD | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 48V | - |
Depth: | 5mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LTC4260 | MC34844 |
Pin Count: | 32 | - |
Supply Voltage-Max (Vsup): | 80V | - |
Power Supplies: | 48V | - |
Supply Voltage-Min (Vsup): | 8.5V | - |
Number of Channels: | 1 | - |
Adjustable Threshold: | NO | - |
Current - Supply: | 2mA | - |
Supply Current-Max (Isup): | 5mA | - |
Internal Switch(s): | No | Yes |
Programmable Features: | Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | - |
Feature Pins: | ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV | - |
Features: | I2C | - |
Length: | 5mm | - |
Height Seated (Max): | 0.8mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | 32-QFN-EP (5x5) |
Number of Outputs: | - | 10 |
Voltage - Output: | - | 8V~60V |
Topology: | - | Step-Up (Boost) |
Dimming: | - | Analog, PWM |
Voltage - Supply (Max): | - | 28V |
Voltage - Supply (Min): | - | 7V |

LTC4260CUH#PBF
Linear Technology/Analog DevicesUnited States