LTC6404IUD-1#PBF alternative parts: LTC6404HUD-2#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC DRIVER 16QFN | SP Amp DIFF AMP Single R-R O/P 5.25V Automotive 16-Pin QFN EP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 8 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 16-WFQFN Exposed Pad | QFN EP |
Surface Mount: | YES | - |
Number of Pins: | 16 | 16 |
Packaging: | Tube | - |
Published: | 2008 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 16 | - |
ECCN Code: | EAR99 | - |
Type: | ADC Driver | - |
Resistance: | 1MOhm | 1MOhm |
Terminal Finish: | Matte Tin (Sn) | - |
Max Operating Temperature: | 85°C | 125°C |
Min Operating Temperature: | -40°C | -40°C |
Applications: | Data Acquisition | - |
Terminal Position: | QUAD | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 3V | - |
Terminal Pitch: | 0.5mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LTC6404 | - |
Pin Count: | 16 | - |
Temperature Grade: | INDUSTRIAL | - |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 2.7V |
Slew Rate: | 450 V/μs | 700 V/μs |
Common Mode Rejection Ratio: | 60 dB | 60 dB |
Input Offset Voltage (Vos): | 500μV | 500μV |
Bandwidth: | 500MHz | - |
Gain Bandwidth Product: | 500MHz | 900MHz |
Unity Gain BW-Nom: | 500000 kHz | - |
Voltage Gain: | 90dB | 90dB |
Average Bias Current-Max (IIB): | 60μA | - |
Power Supply Rejection Ratio (PSRR): | 60dB | 60dB |
Nominal Gain Bandwidth Product: | 600MHz | 900MHz |
Length: | 3mm | - |
Height Seated (Max): | 0.8mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Number of Elements: | - | 1 |

LTC6404IUD-1#PBF
Linear Technology/Analog DevicesUnited States