LTC6404IUD-1#PBF alternative parts: OPA2695IRGTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ADC DRIVER 16QFN
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 16-VQFN -40 to 85
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
16-VFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
16
Packaging:
Tube
Tape & Reel (TR)
Published:
2008
-
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
-
Resistance:
1MOhm
-
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Applications:
Data Acquisition
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
LTC6404
OPA2695
Pin Count:
16
16
Temperature Grade:
INDUSTRIAL
-
Number of Channels:
1
-
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
2.7V
-
Slew Rate:
450 V/μs
2900V/μs
Common Mode Rejection Ratio:
60 dB
51 dB
Input Offset Voltage (Vos):
500μV
3.5mV
Bandwidth:
500MHz
-
Gain Bandwidth Product:
500MHz
1.1 GHz
Unity Gain BW-Nom:
500000 kHz
1100000 kHz
Voltage Gain:
90dB
-
Average Bias Current-Max (IIB):
60μA
30μA
Power Supply Rejection Ratio (PSRR):
60dB
56dB
Nominal Gain Bandwidth Product:
600MHz
-
Length:
3mm
3mm
Height Seated (Max):
0.8mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Elements:
-
2
Operating Temperature:
-
-40°C~85°C
Pbfree Code:
-
yes
Packing Method:
-
TR
Operating Supply Voltage:
-
6V
Operating Supply Current:
-
25.8mA
Supply Current-Max:
-
13.3mA
Amplifier Type:
-
Current Feedback
Current - Input Bias:
-
20μA
Voltage - Supply, Single/Dual (±):
-
3.5V~12V ±1.75V~6V
Output Current per Channel:
-
120mA
Neg Supply Voltage-Nom (Vsup):
-
-5V
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
6.5V
Voltage - Input Offset:
-
300μV
Settling Time:
-
10 ns
Low-Bias:
-
NO
Micropower:
-
NO
Programmable Power:
-
NO
Max I/O Voltage:
-
3.5mV
Wideband:
-
YES
Height:
-
1mm
Width:
-
3mm
Thickness:
-
900μm
Lead Free:
-
Lead Free
LTC6404IUD-1#PBF

LTC6404IUD-1#PBF

Linear Technology/Analog Devices