LTC6702HDC#TRMPBF alternative parts: LTC6702IDC#TRMPBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC COMP LOW VOLT 8-DFN | IC COMP LOW VOLT 8-DFN |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 months ago) |
Factory Lead Time: | 16 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Surface Mount: | YES | - |
Package / Case: | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad |
Number of Pins: | 8 | 8 |
Number of Elements: | 2 | 2 |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Published: | 2009 | 2007 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | General Purpose |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.45mm | 0.45mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | LTC6702 | LTC6702 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Output Type: | CMOS, Push-Pull, Rail-to-Rail, TTL | CMOS, Push-Pull, Rail-to-Rail, TTL |
Propagation Delay: | 450 ns | 450 ns |
Quiescent Current: | 32μA | 32μA |
Response Time: | 500 ns | 500 ns |
Common Mode Rejection Ratio: | 65 dB | 70 dB |
Voltage - Supply, Single/Dual (±): | 1.7V~5.5V | 1.7V~5.5V |
Input Offset Voltage (Vos): | 3.5mV | 3.5mV |
Power Supply Rejection Ratio (PSRR): | 65dB | 65dB |
Supply Voltage Limit-Max: | 6V | 6V |
Current - Quiescent (Max): | 32μA | 32μA |
Voltage - Input Offset (Max): | 3.5mV @ 3V | 3.5mV @ 3V |
Hysteresis: | 8.2mV | 7.2mV |
CMRR, PSRR (Typ): | 70dB CMRR, 65dB PSRR | 70dB CMRR, 65dB PSRR |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Nominal Supply Current: | - | 64μA |
Radiation Hardening: | - | No |

LTC6702HDC#TRMPBF
Linear Technology/Analog DevicesUnited States