LTC6702HDC#TRMPBF alternative parts: TS332IQ2T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC COMP LOW VOLT 8-DFN
Comparator Dual R-R I/P 5V 2.5V 8-Pin DFN T/R
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
16 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Surface Mount:
YES
-
Package / Case:
8-WFDFN Exposed Pad
8-UFDFN Exposed Pad
Number of Pins:
8
8
Number of Elements:
2
2
Operating Temperature:
-40°C~125°C
-40°C~125°C
Published:
2009
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
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
General Purpose
General Purpose
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
2
2
Supply Voltage:
3V
1.8V
Terminal Pitch:
0.45mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
LTC6702
TS332
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Output Type:
CMOS, Push-Pull, Rail-to-Rail, TTL
Open Drain
Propagation Delay:
450 ns
720 ns
Quiescent Current:
32μA
30μA
Response Time:
500 ns
420 ns
Common Mode Rejection Ratio:
65 dB
79 dB
Voltage - Supply, Single/Dual (±):
1.7V~5.5V
1.6V~5V
Input Offset Voltage (Vos):
3.5mV
5mV
Power Supply Rejection Ratio (PSRR):
65dB
79dB
Supply Voltage Limit-Max:
6V
5.5V
Current - Quiescent (Max):
32μA
30μA
Voltage - Input Offset (Max):
3.5mV @ 3V
5mV @ 5V
Hysteresis:
8.2mV
-
CMRR, PSRR (Typ):
70dB CMRR, 65dB PSRR
79dB CMRR
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
-
Mount:
-
Surface Mount
Output Current:
-
93mA
Voltage Gain:
-
100dB
Average Bias Current-Max (IIB):
-
0.1μA
Max Input Current:
-
40nA
Input Bias Current:
-
40nA
Current - Input Bias (Max):
-
0.04μA @ 5V
Current - Output (Typ):
-
93mA @ 5V
Height:
-
550μm
Length:
-
2.15mm
Width:
-
2.15mm
LTC6702HDC#TRMPBF

LTC6702HDC#TRMPBF

Linear Technology/Analog Devices