LTC6702HDC#TRMPBF alternative parts: TS882IQ2T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC COMP LOW VOLT 8-DFN
Analog Comparators Dual Comparator 220nA 1.1V to 5.5V
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
16 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Surface Mount:
YES
-
Package / Case:
8-WFDFN Exposed Pad
8-UFDFN Exposed Pad
Number of Pins:
8
8
Number of Elements:
2
2
Operating Temperature:
-40°C~125°C
-40°C~125°C
Published:
2009
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
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
General Purpose
General Purpose
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
2
2
Supply Voltage:
3V
1.2V
Terminal Pitch:
0.45mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
LTC6702
TS882
Pin Count:
8
-
Qualification Status:
Not Qualified
-
Output Type:
CMOS, Push-Pull, Rail-to-Rail, TTL
Push-Pull
Propagation Delay:
450 ns
16 μs
Quiescent Current:
32μA
500nA
Response Time:
500 ns
5500 ns
Common Mode Rejection Ratio:
65 dB
78 dB
Voltage - Supply, Single/Dual (±):
1.7V~5.5V
1.1V~5.5V
Input Offset Voltage (Vos):
3.5mV
6mV
Power Supply Rejection Ratio (PSRR):
65dB
78dB
Supply Voltage Limit-Max:
6V
6V
Current - Quiescent (Max):
32μA
500nA
Voltage - Input Offset (Max):
3.5mV @ 3V
6mV @ 5V
Hysteresis:
8.2mV
4.2mV
CMRR, PSRR (Typ):
70dB CMRR, 65dB PSRR
78dB CMRR
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
-
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Nominal Supply Current:
-
450nA
Max Supply Current:
-
450nA
Average Bias Current-Max (IIB):
-
0.000099μA
Bias Current-Max (IIB) @25C:
-
0.00001μA
Max Input Current:
-
10pA
Input Bias Current:
-
10pA
Height:
-
550μm
Length:
-
2.15mm
Width:
-
2.15mm
Radiation Hardening:
-
No
LTC6702HDC#TRMPBF

LTC6702HDC#TRMPBF

Linear Technology/Analog Devices