LTC6803IG-2#PBF alternative parts: LTC1759CG#PBF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MONITOR BATT STACK 44-SSOP | SMART BATT CHARGER, SINGLE, 36SSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 8 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 44-FSOP (0.209, 5.30mm Width) | G |
Surface Mount: | YES | YES |
Number of Pins: | 44 | 36 |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tube | Bulk |
Published: | 2012 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 44 | 36 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | MATTE TIN |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Supply Voltage: | 43.2V | - |
Terminal Pitch: | 0.5mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | LTC6803 | - |
Function: | Battery Monitor | - |
Number of Channels: | 1 | - |
Interface: | Serial | - |
Max Supply Voltage: | 55V | 5.5V |
Min Supply Voltage: | 4V | 3V |
Analog IC - Other Type: | POWER SUPPLY MANAGEMENT CIRCUIT | - |
Adjustable Threshold: | NO | - |
Max Input Voltage: | 60V | 26V |
Fault Protection: | Over/Under Voltage | - |
Battery Chemistry: | Multi-Chemistry | - |
Number of Cells: | 1 ~ 12 | 4 |
Length: | 12.8mm | 12.8mm |
Height Seated (Max): | 2mm | 2mm |
Width: | 5.3mm | 5.3mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Pbfree Code: | - | no |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | 0°C |
Number of Functions: | - | 1 |
Pin Count: | - | 36 |
Input Voltage-Nom: | - | 18V |
Temperature Grade: | - | COMMERCIAL |
Current - Output: | - | 8A |
Voltage - Output: | - | 12.6V |
Min Input Voltage: | - | 6.7V |
Control Mode: | - | CURRENT-MODE |
Control Technique: | - | PULSE WIDTH MODULATION |
Nominal Input Voltage: | - | 24V |
Switcher Configuration: | - | PUSH-PULL |
Switching Frequency-Max: | - | 230kHz |
Charge Current - Max: | - | 8A |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

LTC6803IG-2#PBF
Linear Technology/Analog DevicesUnited States