LTC6907HS6#TRMPBF alternative parts: PCS3I6100AG-06JR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OSC SILICON PROG TSOT23-6 | IC CLK GEN VDP MULT PIXEL TSOT-6 |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 8 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 |
Number of Pins: | 6 | 23 |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | 2005 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Type: | Oscillator, Silicon | - |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Additional Feature: | TAPE AND REEL | CAN ALSO OPERATES AT 2.5V SUPPLY |
Voltage - Supply: | 3V~3.6V | 3V~3.6V |
Depth: | 1.75mm | - |
Frequency: | 40kHz~4MHz | - |
Base Part Number: | LTC6907 | PCS3P6100A |
Pin Count: | 6 | 6 |
Physical Dimension: | 2.9mm x 1.75mm x 1.0mm | - |
Rise Time-Max: | 25ns | - |
Fall Time-Max: | 25ns | - |
Symmetry-Max: | 57/43% | - |
Operating Supply Current: | 305μA | - |
Output Load: | 5 pF | - |
Length: | 2.9mm | 2.9mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Frequency(Max): | - | 130MHz |
Pbfree Code: | - | yes |
Number of Terminations: | - | 6 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.95mm |
JESD-30 Code: | - | R-PDSO-G6 |
Power Supplies: | - | 2.5/3.3V |
Number of Circuits: | - | 1 |
Supply Current-Max: | - | 4.5mA |
Halogen Free: | - | Halogen Free |
Input: | - | Clock |
Ratio - Input:Output: | - | 1:1 |
Primary Clock/Crystal Frequency-Nom: | - | 130MHz |
PLL: | - | Yes |
Differential - Input:Output: | - | No/No |
Divider/Multiplier: | - | No/Yes |
Height Seated (Max): | - | 0.9mm |
Lead Free: | - | Lead Free |

LTC6907HS6#TRMPBF
(In Stock: 398)
Linear Technology/Analog DevicesUnited States