LTC6907HS6#TRMPBF alternative parts: PCS3P8103AG-06JR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OSC SILICON PROG TSOT23-6
IC CLK EMI REDUCTION FREQ TSOT-6
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
8 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
SOT-23-6 Thin, TSOT-23-6
Number of Pins:
6
23
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2010
JESD-609 Code:
e3
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Type:
Oscillator, Silicon
-
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Additional Feature:
TAPE AND REEL
-
Voltage - Supply:
3V~3.6V
3V~3.6V
Depth:
1.75mm
-
Frequency:
40kHz~4MHz
-
Base Part Number:
LTC6907
PCS3P8103A
Pin Count:
6
6
Physical Dimension:
2.9mm x 1.75mm x 1.0mm
-
Rise Time-Max:
25ns
-
Fall Time-Max:
25ns
-
Symmetry-Max:
57/43%
-
Operating Supply Current:
305μA
-
Output Load:
5 pF
-
Length:
2.9mm
2.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Frequency(Max):
-
66.66MHz
Pbfree Code:
-
yes
Number of Terminations:
-
6
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Supply Voltage:
-
3.3V
Terminal Pitch:
-
0.95mm
Output:
-
Clock
JESD-30 Code:
-
R-PDSO-G6
Operating Supply Voltage:
-
3.3V
Number of Circuits:
-
1
Max Supply Current:
-
500μA
Halogen Free:
-
Halogen Free
Input:
-
Clock, Crystal
Ratio - Input:Output:
-
1:1
Primary Clock/Crystal Frequency-Nom:
-
16.667MHz
PLL:
-
Yes
Differential - Input:Output:
-
No/No
Divider/Multiplier:
-
Yes/Yes
Height:
-
800μm
Width:
-
1.9mm
Lead Free:
-
Lead Free
LTC6907HS6#TRMPBF

LTC6907HS6#TRMPBF

(In Stock: 398)

Linear Technology/Analog Devices