LTC7541AKSW#PBF alternative parts: AD7541AKRZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC 12BIT A-OUT 18SOIC | DAC 1-CH R-2R 12-bit 18-Pin SOIC W T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 6 days ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 18-SOIC (0.295, 7.50mm Width) | 18-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 18 | 18 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 1996 | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 18 | 18 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | LTC7541 | AD7541 |
Pin Count: | 18 | 18 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Current - Unbuffered | Current - Unbuffered |
Operating Supply Voltage: | 15V | 15V |
Max Supply Voltage: | 16V | 16V |
Min Supply Voltage: | 5V | 5V |
Number of Bits: | 12 | 12 |
Supply Current-Max: | 2mA | - |
Architecture: | R-2R | R-2R |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Supply Type: | Single | Single |
Reference Type: | External | External |
Data Interface: | Parallel | Parallel |
Differential Output: | Yes | Yes |
Resolution: | 1.5 B | 1.5 B |
Voltage - Supply, Analog: | 5V~16V | 5V~16V |
Voltage - Supply, Digital: | 5V~16V | 5V~16V |
Settling Time: | 600ns (Typ) | 600ns (Typ) |
Integral Nonlinearity (INL): | 0.5 LSB | 0.5 LSB |
Input Bit Code: | BINARY, OFFSET BINARY | BINARY, OFFSET BINARY |
Number of Converters: | 1 | 1 |
INL/DNL (LSB): | ±0.5 (Max), ±0.5 (Max) | ±0.5 (Max), ±0.5 (Max) |
Height Seated (Max): | 2.65mm | 2.65mm |
Width: | 7.5mm | 7.5mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead |
Contact Plating: | - | Tin |
Pbfree Code: | - | no |

LTC7541AKSW#PBF
Linear Technology/Analog DevicesUnited States