LTC7541AKSW#PBF alternative parts: MX7521JCWN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC 12BIT A-OUT 18SOIC | Digital to Analog Converters - DAC 12Bit 2Ch Precision DAC |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | - |
Package / Case: | 18-SOIC (0.295, 7.50mm Width) | SOIC |
Number of Pins: | 18 | 18 |
Operating Temperature: | 0°C~70°C | - |
Packaging: | Tube | Tube |
Published: | 1996 | 2003 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 18 | 18 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | LTC7541 | - |
Pin Count: | 18 | 18 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Current - Unbuffered | - |
Operating Supply Voltage: | 15V | - |
Max Supply Voltage: | 16V | 15V |
Min Supply Voltage: | 5V | 5V |
Number of Bits: | 12 | 12 |
Supply Current-Max: | 2mA | - |
Architecture: | R-2R | - |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Supply Type: | Single | Single |
Reference Type: | External | - |
Data Interface: | Parallel | - |
Differential Output: | Yes | - |
Resolution: | 1.5 B | 1.5 B |
Voltage - Supply, Analog: | 5V~16V | - |
Voltage - Supply, Digital: | 5V~16V | - |
Settling Time: | 600ns (Typ) | 500 ns |
Integral Nonlinearity (INL): | 0.5 LSB | - |
Input Bit Code: | BINARY, OFFSET BINARY | BINARY, OFFSET BINARY |
Number of Converters: | 1 | 1 |
INL/DNL (LSB): | ±0.5 (Max), ±0.5 (Max) | - |
Height Seated (Max): | 2.65mm | 2.65mm |
Width: | 7.5mm | 7.5mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Pbfree Code: | - | yes |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | 0°C |
Max Power Dissipation: | - | 450mW |
Temperature Grade: | - | COMMERCIAL |
Interface: | - | Parallel |
Linearity Error-Max (EL): | - | 0.2% |

LTC7541AKSW#PBF
Linear Technology/Analog DevicesUnited States