LTC7813EUH#TRPBF alternative parts: MAX1540AETJ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG CTRLR BUCK/BOOST
IC REG CTRLR BUCK 32TQFN
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
16 Weeks
18 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Number of Pins:
32
32
Operating Temperature:
-40°C~125°C TJ
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Published:
2016
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Base Part Number:
LTC7813
MAX1540
Function:
Step-Up, Step-Down
Step-Down
Number of Outputs:
2
2
Output Type:
Transistor Driver
Transistor Driver
Output Configuration:
Positive
Positive
Voltage - Supply (Vcc/Vdd):
4.5V~60V
5.5V~28V
Control Features:
Enable, Frequency Control, Power Good, Soft Start, Tracking
Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Topology:
Buck, Boost
Buck
Frequency - Switching:
105kHz~835kHz 350kHz~535kHz
170kHz~620kHz
Synchronous Rectifier:
Yes
Yes
Max Duty Cycle:
99 %
100 %
Duty Cycle (Max):
96%, 99%
-
Clock Sync:
No
No
Output Phases:
1
1
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
32
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Terminal Position:
-
QUAD
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.5mm
Output Voltage:
-
5.5V
Operating Supply Voltage:
-
28V
Input Voltage-Nom:
-
15V
Analog IC - Other Type:
-
DUAL SWITCHING CONTROLLER
Operating Supply Current:
-
1μA
Output Current:
-
5A
Control Mode:
-
CURRENT-MODE
Control Technique:
-
PULSE WIDTH MODULATION
Max Frequency:
-
620kHz
Isolation:
-
Non-Isolated
Length:
-
5mm
Height Seated (Max):
-
0.8mm
Width:
-
5mm
Lead Free:
-
Lead Free
LTC7813EUH#TRPBF

LTC7813EUH#TRPBF

(In Stock: 2121)

Linear Technology/Analog Devices

Qty

Unit Price

Ext Price

  • 1

    $11.614291

    $11.61

  • 10

    $10.956878

    $109.57

  • 100

    $10.336677

    $1,033.67

  • 500

    $9.751582

    $4,875.79

  • 1000

    $9.199606

    $9,199.61

Minimum: 1 Multiples: 1

Unit Price: $11.614291

Ext Price: $11.61

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity