LTC7813EUH#TRPBF alternative parts: TPS62410DRCT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG CTRLR BUCK/BOOST | IC REG BUCK ADJ 0.8A DL 10SON |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 16 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-WFQFN Exposed Pad | 10-VFDFN Exposed Pad |
Number of Pins: | 32 | 10 |
Operating Temperature: | -40°C~125°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2016 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Base Part Number: | LTC7813 | TPS62410 |
Function: | Step-Up, Step-Down | Step-Down |
Number of Outputs: | 2 | 2 |
Output Type: | Transistor Driver | Adjustable |
Output Configuration: | Positive | Positive |
Voltage - Supply (Vcc/Vdd): | 4.5V~60V | - |
Control Features: | Enable, Frequency Control, Power Good, Soft Start, Tracking | - |
Topology: | Buck, Boost | Buck |
Frequency - Switching: | 105kHz~835kHz 350kHz~535kHz | - |
Synchronous Rectifier: | Yes | Yes |
Max Duty Cycle: | 99 % | - |
Duty Cycle (Max): | 96%, 99% | - |
Clock Sync: | No | - |
Output Phases: | 1 | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Gold |
Surface Mount: | - | YES |
Weight: | - | 26.109911mg |
Voltage-Output 1: | - | 6V |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 10 |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Position: | - | DUAL |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.5mm |
Frequency: | - | 2.25MHz |
Efficiency: | - | 95 % |
Output Voltage: | - | 6V |
Max Output Current: | - | 800mA |
Input Voltage-Nom: | - | 3.6V |
Max Supply Voltage: | - | 6V |
Min Supply Voltage: | - | 2.5V |
Analog IC - Other Type: | - | DUAL SWITCHING CONTROLLER |
Nominal Supply Current: | - | 32μA |
Quiescent Current: | - | 32μA |
Max Output Voltage: | - | 6V |
Voltage - Output 2: | - | 6V |
Voltage - Output (Min/Fixed): | - | 0.6V |
Control Mode: | - | VOLTAGE-MODE |
Control Technique: | - | PULSE WIDTH MODULATION |
Current - Output 1: | - | 800mA |
Min Output Voltage: | - | 600mV |
Switcher Configuration: | - | PHASE-SHIFT |
Current - Output 2: | - | 800mA |
Height: | - | 1mm |
Length: | - | 3mm |
Width: | - | 3mm |
Thickness: | - | 900μm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

LTC7813EUH#TRPBF
(In Stock: 2121)
Linear Technology/Analog DevicesQty
Unit Price
Ext Price
1
$11.614291
$11.61
10
$10.956878
$109.57
100
$10.336677
$1,033.67
500
$9.751582
$4,875.79
1000
$9.199606
$9,199.61
Minimum: 1 Multiples: 1
Unit Price: $11.614291
Ext Price: $11.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools