M24128-BRDW6TP alternative parts: CAT24C128YI-GT3
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 128K I2C 1MHZ 8TSSOP | EEPROM, 128 Kbit, 16K x 8bit, Serial I2C (2-Wire), 100 kHz, TSSOP, 8 Pins |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 13 Weeks | 7 Weeks |
Contact Plating: | Gold, Tin | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Voltage - Supply: | 1.8V~5.5V | 1.8V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | M24128 | CAT24C128 |
Pin Count: | 8 | 8 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 128Kb 16K x 8 | 128Kb 16K x 8 |
Nominal Supply Current: | 2.5mA | 3mA |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 450ns | 400ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 128 kb | 128 kb |
Serial Bus Type: | I2C | I2C |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Height: | 1mm | 1.05mm |
Length: | 3mm | 3.1mm |
Width: | 4.4mm | 4.5mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2006 |
Pbfree Code: | - | yes |
Additional Feature: | - | 100 YEAR DATA RETENTION |
Operating Supply Voltage: | - | 5V |
Halogen Free: | - | Halogen Free |
Standby Current-Max: | - | 0.000001A |
Endurance: | - | 1000000 Write/Erase Cycles |
Data Retention Time-Min: | - | 100 |
Write Protection: | - | HARDWARE |
I2C Control Byte: | - | 1010DDDR |
REACH SVHC: | - | No SVHC |

M24128-BRDW6TP
(In Stock: 49830)
STMicroelectronicsUnited States