M24512-DFDW6TP alternative parts: M24512-DFCS6TP/K

Hide Shared Attributes
Part Number
Manufacturer:
Description:
EEPROM Serial-I2C 512K-bit 64K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R
IC EEPROM 512K I2C 1MHZ 8WLCSP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
13 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP (0.173, 4.40mm Width)
8-WFBGA, WLCSP
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Voltage - Supply:
1.7V~5.5V
1.7V~5.5V
Terminal Position:
DUAL
BOTTOM
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
1
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
M24512
M24512
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
1.7V
1.7V
Interface:
2-Wire, I2C, Serial
I2C, Serial
Memory Size:
512Kb 64K x 8
512Kb 64K x 8
Nominal Supply Current:
5mA
5mA
Operating Mode:
SYNCHRONOUS
-
Clock Frequency:
1MHz
1MHz
Access Time:
500ns
500ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Memory Width:
8
8
Write Cycle Time - Word, Page:
5ms
5ms
Density:
512 kb
512 kb
Programming Voltage:
5V
-
Write Cycle Time-Max (tWC):
5ms
-
Length:
4.4mm
1.937mm
Height Seated (Max):
1.2mm
-
Width:
3mm
1.271mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Serial Bus Type:
-
I2C
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
M24512-DFDW6TP

M24512-DFDW6TP

(In Stock: 12000)

STMicroelectronics

Qty

Unit Price

Ext Price

  • 1

    $1.332464

    $1.33

  • 10

    $1.257042

    $12.57

  • 100

    $1.185888

    $118.59

  • 500

    $1.118762

    $559.38

  • 1000

    $1.055436

    $1,055.44

Minimum: 1 Multiples: 1

Unit Price: $1.332464

Ext Price: $1.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity