M24512-DFDW6TP alternative parts: M24512-DRMN3TP/K
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | EEPROM Serial-I2C 512K-bit 64K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R | EEPROM Serial-I2C 512K-bit 64K x 8 2.5V/3.3V/5V Automotive 8-Pin SO N T/R |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 13 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP (0.173, 4.40mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Usage Level: | Industrial grade | Automotive grade |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 1.7V~5.5V | 1.8V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | M24512 | M24512 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 1.7V | - |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 512Kb 64K x 8 | 512Kb 64K x 8 |
Nominal Supply Current: | 5mA | 2mA |
Operating Mode: | SYNCHRONOUS | - |
Clock Frequency: | 1MHz | 1MHz |
Access Time: | 500ns | 450ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Memory Width: | 8 | 8 |
Write Cycle Time - Word, Page: | 5ms | 4ms |
Density: | 512 kb | 512 kb |
Programming Voltage: | 5V | 5V |
Write Cycle Time-Max (tWC): | 5ms | 4ms |
Length: | 4.4mm | 4.9mm |
Height Seated (Max): | 1.2mm | 1.75mm |
Width: | 3mm | 3.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Series: | - | Automotive, AEC-Q100 |
Supply Voltage: | - | 2.5V |
Power Supplies: | - | 2/5V |
Standby Current-Max: | - | 0.00001A |
Serial Bus Type: | - | I2C |
Endurance: | - | 4000000 Write/Erase Cycles |
Data Retention Time-Min: | - | 40 |
Write Protection: | - | HARDWARE |
I2C Control Byte: | - | 1010DDDR |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

M24512-DFDW6TP
(In Stock: 12000)
STMicroelectronicsQty
Unit Price
Ext Price
1
$1.332464
$1.33
10
$1.257042
$12.57
100
$1.185888
$118.59
500
$1.118762
$559.38
1000
$1.055436
$1,055.44
Minimum: 1 Multiples: 1
Unit Price: $1.332464
Ext Price: $1.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools