M24C01-RDW6TP alternative parts: AT93C46D-TH-B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 1KBIT 400KHZ 8TSSOP
IC EEPROM 1K SPI 2MHZ 8TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
13 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP (0.173, 4.40mm Width)
8-TSSOP (0.173, 4.40mm Width)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
1.8V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.5V
-
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
M24C01
AT93C46
Pin Count:
8
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
2/5V
2/5V
Interface:
2-Wire, I2C, Serial
Serial
Memory Size:
1Kb 128 x 8
1Kb 128 x 8 64 x 16
Nominal Supply Current:
800μA
2mA
Clock Frequency:
400kHz
2MHz
Access Time:
900ns
-
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
SPI
Write Cycle Time - Word, Page:
5ms
5ms
Density:
1 kb
1 kb
Standby Current-Max:
0.000001A
0.000001A
Serial Bus Type:
I2C
MICROWIRE
Endurance:
1000000 Write/Erase Cycles
1000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
5ms
5ms
Data Retention Time-Min:
40
100
Write Protection:
HARDWARE
SOFTWARE
I2C Control Byte:
1010DDDR
-
Height:
1mm
1.05mm
Length:
3mm
4.5mm
Width:
4.4mm
3.1mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Published:
-
1997
Pbfree Code:
-
yes
Organization:
-
64X16
Reverse Pinout:
-
NO
REACH SVHC:
-
No SVHC
M24C01-RDW6TP

M24C01-RDW6TP

(In Stock: 7)

STMicroelectronics