M24C01-RDW6TP alternative parts: CAT24C01YI-G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 1KBIT 400KHZ 8TSSOP | IC EEPROM 1K I2C 400KHZ 8TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 13 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 1.8V~5.5V | 1.7V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 3.3V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | M24C01 | CAT24C01 |
Pin Count: | 8 | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 2/5V | - |
Interface: | 2-Wire, I2C, Serial | 2-Wire, I2C, Serial |
Memory Size: | 1Kb 128 x 8 | 1Kb 128 x 8 |
Nominal Supply Current: | 800μA | 2mA |
Clock Frequency: | 400kHz | 400kHz |
Access Time: | 900ns | 900ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | I2C | I2C |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 1 kb | 1 kb |
Standby Current-Max: | 0.000001A | 0.000001A |
Serial Bus Type: | I2C | I2C |
Endurance: | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Data Retention Time-Min: | 40 | 100 |
Write Protection: | HARDWARE | HARDWARE |
I2C Control Byte: | 1010DDDR | 1010DDDR |
Height: | 1mm | - |
Length: | 3mm | 4.4mm |
Width: | 4.4mm | 3mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Published: | - | 2012 |
Pbfree Code: | - | yes |
Operating Supply Voltage: | - | 5V |
Supply Voltage-Min (Vsup): | - | 1.7V |
Organization: | - | 1KX1 |
Memory Width: | - | 1 |
Height Seated (Max): | - | 1.2mm |

M24C01-RDW6TP
(In Stock: 7)
STMicroelectronicsUnited States