M24C16-RMN6TP alternative parts: M24C16-WMN6P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC EEPROM 16K I2C 400KHZ 8SO
IC EEPROM 16K I2C 400KHZ 8SO
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
13 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Bulk
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
1.8V~5.5V
2.5V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.5V
5V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
M24C16
M24C16
Pin Count:
8
8
Operating Supply Voltage:
5V
-
Interface:
2-Wire, I2C, Serial
-
Memory Size:
16Kb 2K x 8
16Kb 2K x 8
Nominal Supply Current:
1mA
2mA
Clock Frequency:
400kHz
400kHz
Access Time:
900ns
900ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
I2C
I2C
Write Cycle Time - Word, Page:
5ms
5ms
Density:
16 kb
16 kb
Standby Current-Max:
0.000001A
0.000001A
Serial Bus Type:
I2C
I2C
Endurance:
1000000 Write/Erase Cycles
1000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
5ms
5ms
Data Retention Time-Min:
40
40
Write Protection:
HARDWARE
HARDWARE
I2C Control Byte:
1010MMMR
1010MMMR
Height:
1.25mm
1.75mm
Length:
4.9mm
4.9mm
Width:
3.9mm
3.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
SO8N-A
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
3/5V
Supply Voltage-Min (Vsup):
-
2.5V
Operating Supply Current:
-
3mA
Parallel/Serial:
-
SERIAL
Ambient Temperature Range High:
-
85°C
REACH SVHC:
-
No SVHC
M24C16-RMN6TP

M24C16-RMN6TP

(In Stock: 65000)

STMicroelectronics