M95040-WMN6TP alternative parts: 24LC04BT-I/SN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC EEPROM 4KBIT 10MHZ 8SO | MICROCHIP - 24LC04BT-I/SN - SERIAL EEPROM, 4KBIT, 400KHZ, SOIC-8 |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | - |
Factory Lead Time: | 13 Weeks | 15 Weeks |
Contact Plating: | Gold | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 5 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 2.5V~5.5V | 2.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | - |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | M95040 | 24LC04B |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 5V | - |
Interface: | SPI, Serial | 2-Wire, I2C, Serial |
Memory Size: | 4Kb 512 x 8 | 4Kb 256 x 8 x 2 |
Nominal Supply Current: | 5mA | 3mA |
Clock Frequency: | 20MHz | 400kHz |
Access Time: | 35 ns | 900ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | SPI | I2C |
Write Cycle Time - Word, Page: | 5ms | 5ms |
Density: | 4 kb | 4 kb |
Standby Current-Max: | 0.000001A | 0.000005A |
Serial Bus Type: | SPI | I2C |
Endurance: | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 5ms | 5ms |
Data Retention Time-Min: | 40 | 200 |
Write Protection: | HARDWARE/SOFTWARE | HARDWARE |
Height: | 1.25mm | - |
Length: | 4.9mm | 4.9mm |
Width: | 3.9mm | 3.9mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2005 |
Pbfree Code: | - | yes |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 3/5V |
Supply Voltage-Min (Vsup): | - | 2.5V |
Memory Width: | - | 8 |
I2C Control Byte: | - | 1010XXMR |
Reverse Pinout: | - | NO |
Height Seated (Max): | - | 1.75mm |

M95040-WMN6TP
STMicroelectronicsUnited States