MAX30003CTI alternative parts: TLV320AIC23BIPWR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ECG FRONT END 28TQFN | TEXAS INSTRUMENTS TLV320AIC23BIPWRIC, AUDIO CODEC, 24BIT, 96KHZ, TSSOP-28 |
Factory Lead Time: | 9 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-WFQFN Exposed Pad | 28-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 28 | 28 |
Packaging: | Tray | Tape & Reel (TR) |
Published: | 2016 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 28 |
Type: | ECG Front End | Stereo Audio |
Terminal Finish: | Matte Tin (Sn) | - |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | 0°C | - |
Applications: | Heart Rate Monitoring | - |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | QUAD | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | - |
Terminal Pitch: | 0.5mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | MAX30003 | TLV320AIC23 |
Temperature Grade: | COMMERCIAL | - |
Max Supply Voltage: | 2V | 3.6V |
Min Supply Voltage: | 1.2V | 1.42V |
Length: | 5mm | 9.7mm |
Height Seated (Max): | 0.8mm | - |
Width: | 5mm | 4.4mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Contact Plating: | - | Gold |
Weight: | - | 117.508773mg |
Operating Temperature: | - | -40°C~85°C |
ECCN Code: | - | EAR99 |
Pin Count: | - | 28 |
Interface: | - | 2-Wire, I2C, SPI, Serial |
Number of Bits: | - | 24 |
Output Power: | - | 23mW |
Data Interface: | - | Serial |
Sampling Rate: | - | 96 ksps |
Voltage - Supply, Analog: | - | 2.7V~3.6V |
Voltage - Supply, Digital: | - | 1.42V~3.6V |
Power Consumption: | - | 23mW |
Signal to Noise Ratio (SNR): | - | 90 dB |
Number of ADC Channels: | - | 1 |
Number of D/A Converters: | - | 2 |
Resolution (Bits): | - | 16 b, 20 b, 24 b, 32 b |
Number of Analog Inputs: | - | 3 |
Sigma Delta: | - | Yes |
Number of ADCs / DACs: | - | 2 / 2 |
Dynamic Range, ADCs / DACs (db) Typ: | - | 90 / 90 |
S/N Ratio, ADCs / DACs (db) Typ: | - | 90 / 100 |
Number of Analog Outputs: | - | 4 |
Height: | - | 1.2mm |
Thickness: | - | 1mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

MAX30003CTI
(In Stock: 18)
Maxim IntegratedUnited States