MAX30003CTI alternative parts: TLV320AIC23BIRHD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ECG FRONT END 28TQFN
Low-Power Stereo CODEC with HP Amplifier 28-VQFN -40 to 85
Factory Lead Time:
9 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-WFQFN Exposed Pad
28-VFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
28
28
Packaging:
Tray
Tube
Published:
2016
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
28
28
Type:
ECG Front End
Stereo Audio
Terminal Finish:
Matte Tin (Sn)
-
Max Operating Temperature:
70°C
-
Min Operating Temperature:
0°C
-
Applications:
Heart Rate Monitoring
-
HTS Code:
8542.39.00.01
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
MAX30003
TLV320AIC23
Temperature Grade:
COMMERCIAL
-
Max Supply Voltage:
2V
3.6V
Min Supply Voltage:
1.2V
1.42V
Length:
5mm
5mm
Height Seated (Max):
0.8mm
-
Width:
5mm
5mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Contact Plating:
-
Gold
Weight:
-
70.788759mg
Operating Temperature:
-
-40°C~85°C
Pin Count:
-
28
Interface:
-
2-Wire, I2C, SPI, Serial
Output Power:
-
23mW
Data Interface:
-
I2C, Serial
Sampling Rate:
-
96 ksps
Voltage - Supply, Analog:
-
2.7V~3.6V
Voltage - Supply, Digital:
-
1.42V~3.6V
Power Consumption:
-
23mW
Number of A/D Converters:
-
2
Signal to Noise Ratio (SNR):
-
90 dB
Number of ADC Channels:
-
1
Resolution (Bits):
-
16 b, 20 b, 24 b, 32 b
Number of Analog Inputs:
-
3
Sigma Delta:
-
Yes
Number of ADCs / DACs:
-
2 / 2
Dynamic Range, ADCs / DACs (db) Typ:
-
90 / 90
S/N Ratio, ADCs / DACs (db) Typ:
-
90 / 100
Number of Analog Outputs:
-
4
Height:
-
1mm
Thickness:
-
900μm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
MAX30003CTI

MAX30003CTI

(In Stock: 18)

Maxim Integrated