MAX3311CUB alternative parts: MAX3311EUB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 1/1 10UMAX
IC TRANSCEIVER FULL 1/1 10UMAX
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Number of Pins:
10
10
Number of I/Os:
4
4
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2001
2001
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
10
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
MAX3311
MAX3311
Pin Count:
10
10
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
5V
Interface:
RS-232
RS-232
Nominal Supply Current:
250μA
250μA
Propagation Delay:
150 ns
150 ns
Logic Function:
Receiver, Transceiver
Receiver, Transceiver
Data Rate:
460Kbps
460Kbps
Differential Output:
NO
NO
Protocol:
RS232
RS232
Input Characteristics:
SCHMITT TRIGGER
SCHMITT TRIGGER
Number of Drivers/Receivers:
1/1
1/1
Driver Number of Bits:
1
1
Receiver Number of Bits:
1
1
Duplex:
Full
Full
Receiver Hysteresis:
500mV
500mV
Number of Transceivers:
1
1
Height:
950μm
950μm
Length:
3.05mm
3.05mm
Width:
3.05mm
3.05mm
REACH SVHC:
Unknown
Unknown
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Contact Plating:
-
Tin
ESD Protection:
-
No
MAX3311CUB

MAX3311CUB

(In Stock: 3)

Maxim Integrated

Qty

Unit Price

Ext Price

  • 1

    $2.499861

    $2.50

  • 10

    $2.358360

    $23.58

  • 100

    $2.224868

    $222.49

  • 500

    $2.098932

    $1,049.47

  • 1000

    $1.980124

    $1,980.12

Minimum: 1 Multiples: 1

Unit Price: $2.499861

Ext Price: $2.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity